BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
Straight Suretwist® Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1044-ND | 70142634 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc straight plug,suretwist,for rg/u 59 cable,50 ohm |
| Connector Type | BNC | |
| Mounting | Free Hanging (In-Line) | Bulkhead |
| Gender | Male / Plug |