Amphenol RF Coaxial Connector (RF) Assemblies 31-5329

Description
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1066-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1066-ND
Coaxial Connector (RF) Assemblies ARF1066-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331984-31-5329 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331984-31-5329
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331984-31-5329
Manufacturer: Amphenol RF Win Source Part Number: 1331984-31-5329 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 160 Mounting: Through Hole Impedance: 50Ohm Body Material: Zinc Die Cast Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Tin Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Other Part Number: 315329,031-5329,ARF1 066 Base Product Number: 31-532 RoHS Status: RoHS Compliant

Manufacturer: Amphenol RF
Win Source Part Number: 1331984-31-5329
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 160
Mounting: Through Hole
Impedance: 50Ohm
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Other Part Number: 315329,031-5329,ARF1066
Base Product Number: 31-532
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-31-5329
50 OHM Electronic Connector 437-31-5329
CONN BNC RCPT STR 50 OHM PCB Product overview: 31-5329 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-5329 can be used for catalog matching and distributor lookup.

CONN BNC RCPT STR 50 OHM PCB Product overview: 31-5329 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-5329 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
connector,rf coaxial,bnc pcb jack recept,3 legs,blunt post terminal,50 ohm - 70142814 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc pcb jack recept,3 legs,blunt post terminal,50 ohm
70142814
connector,rf coaxial,bnc pcb jack recept,3 legs,blunt post terminal,50 ohm 70142814
Receptacle, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. 0.040" diameter post terminal. 0.125" long. Zinc body, bright tin/lead over copper base finish. Gold-plated contact, TFE Insulation. BNC receptacle connector type.

Receptacle, 50 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
0.040" diameter post terminal. 0.125" long. Zinc body, bright tin/lead over copper base finish. Gold-plated contact, TFE Insulation.
BNC receptacle connector type.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number ARF1066-ND 1331984-31-5329 437-31-5329 70142814
Product Name Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector connector,rf coaxial,bnc pcb jack recept,3 legs,blunt post terminal,50 ohm
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket
Mounting Through Hole Through Hole
Termination Solder 3-Pin Thru Hole
Unlock Full Specs
to access all available technical data