BNC, Twinaxial Connector Plug, Female Socket and Male Pin 50Ohm Free Hanging (In-Line) Solder
Twin BNC Connector Series, Brass, Nickel Finish Material, TFE or Noryl Insulation
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG108A/U; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF1037-ND | 70142601 | 59M7865 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,twin bnc str clampplug,1m&1f cont,polarized,rg108a cable | Rf Coaxial, Bnc, Straight Jack, 50Ohm; Connector Type Amphenol Rf |
| Connector Type | BNC; Twinax | BNC | |
| Mounting | Free Hanging (In-Line) | Bulkhead | |
| Geometry | Straight | Straight; Straight Jack | |
| Termination | Solder |