Radiall Coaxial Connector (RF) Assemblies 3003-1551-005

Description
SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-3003-1551-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-3003-1551-005-ND
Coaxial Connector (RF) Assemblies 2201-3003-1551-005-ND
SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder

SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2201-3003-1551-005-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1-1478031-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers