SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMPM MALE CONN,SMT PCB MT PRE-TINNED,R/A,SMOOT
RF COAX CONN, SMPM PLUG, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1678-3211-40106-ND | 3211-40106 | 01AJ1586 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf Coax Conn, Smpm Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |