Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
BNC Adapter, 500 V (RMS) Voltage Rating, 75 Ohms (Nom.) Impedance
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
It offers a full line of 75 Ohms BNC connectors to meet the needs for higher performance impedance-matched cable interconnections. These connectors can be used in a variety of applications where true 75 Ohms performance is needed to insure low signal distortion.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1151-ND | 70142852 |
| Product Name | Coaxial Connector (RF) Adapters | connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,75 ohm-t1 |
| Connector Type | BNC | |
| Gender | Female / Jack | |
| Mounting | Panel Mount | Bulkhead |