Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
ADAPTOR, BNC JACK, BNC PLUG, 50OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial;RoHS Compliant: Yes
BNC Male-to-Female Adapter, Brass Body Material, 1.074 in. Length
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
Contact is brass, beryllium copper with gold plating over nickel.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ARFX1071-ND | 50Y8857 | 70142934 |
| Product Name | Coaxial Connector (RF) Adapters | Adaptor, Bnc Jack, Bnc Plug, 50Ohm; Convert From Coax Type Amphenol Rf | connector,rf coaxial,commercial bnc in-series adapter,rt angle jack to plug |
| Connector Type | BNC | BNC | |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle |