Seeed Studio Coaxial Connector (RF) Adapters 320990006

Description
Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 320990006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
320990006-ND
Coaxial Connector (RF) Adapters 320990006-ND
Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 320990006-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
BNC Male To BNC Female RF Adapter - ET-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2184246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details