SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMPM MALE VITA67.3 PLUG-IN CONTACT FOR .085 CBL
RF COAX CONN, SMPM PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1678-3211-60327-ND | 3211-60327 | 90AH8920 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf Coax Conn, Smpm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |