SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP.
Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches.
The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
SMPM MALE EDGE LAUNCH CONN FD
SMPM Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
CONN SMPM PLUG STR 50OHM EDGEMNT Product overview: 3285-6001 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-3285-6001 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol SV Microwave
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type: Plug, Male Pin
Package: Bag
Contact Termination: Solder
Impedance: 50 Ohms
Shield Termination: Solder
Mounting Type: Board Edge, Cutout; Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: SMPM
RF COAXIAL, SMPM PLUG, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors "SMPM M Edge Launch Conn, FD"
CONN SMPM PLUG STR 50OHM EDGEMNT
| SV Microwave, Inc. | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 3285-6001 | 3285-6001 | 3285-6001-ND | 437-3285-6001 | 43AC7767 | 10AH2191 | 3285-6001 | 3285-6001 | |
| Product Name | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | Coaxial Connector (RF) Assemblies | 50OHM Electronic Connector | Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies | Rf Coaxial, Smpm Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | No Amphenol Industrial | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||||
| Geometry | Straight | Straight; Straight Plug | |||||||
| Mounting | End Launch | Board Edge, Cutout; Surface Mount | Board Edge, Cutout; Surface Mount | Board Edge, Cutout; Surface Mount | |||||
| Category | Coaxial Connector; RF and Microwave Connector |