SV Microwave, Inc. Coaxial Connector (RF) Contacts 3221-40022

Description
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
Request a Quote Datasheet
Description
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3221-40022 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.

SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP.

Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches.

The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.

Supplier's Site Datasheet
Coaxial Connector (RF) Contacts - 3221-40022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Contacts
3221-40022-ND
Coaxial Connector (RF) Contacts 3221-40022-ND
"Coax, Pin Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial"

"Coax, Pin Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial"

Buy Now Datasheet
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) - 3221-40022 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)
3221-40022
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) 3221-40022
SMPM FEM VITA 67.1/67.2 SNAPIN FLT MNT CONT

SMPM FEM VITA 67.1/67.2 SNAPIN FLT MNT CONT

Buy Now
Swedesboro, NJ, United States
SMPM Connector
3221-40022
SMPM Connector 3221-40022
SMPM Female VITA 67.1/2 Plug-in Contact

SMPM Female VITA 67.1/2 Plug-in Contact

Buy Now
RF Connectors / Coaxial Connectors - 3221-40022 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3221-40022
RF Connectors / Coaxial Connectors 3221-40022
RF Connectors / Coaxial Connectors SMPM VITASnapInFloat F MntCnt for .085Cbl

RF Connectors / Coaxial Connectors SMPM VITASnapInFloat F MntCnt for .085Cbl

Buy Now Datasheet
Multi Purpose - 3221-40022 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
3221-40022
Multi Purpose 3221-40022
CONN PIN COAX RG-405 GOLD SOLDER

CONN PIN COAX RG-405 GOLD SOLDER

Supplier's Site Datasheet
No Rohs Compliant Amphenol Sv Microwave - 96AC6264 - Newark, An Avnet Company
Chicago, IL, United States
No Rohs Compliant Amphenol Sv Microwave
96AC6264
No Rohs Compliant Amphenol Sv Microwave 96AC6264
NO ROHS COMPLIANT: YES

NO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smpm Female Vita 67.1/2 Plug-In Contact For .086 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7758 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Female Vita 67.1/2 Plug-In Contact For .086 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7758
Smpm Female Vita 67.1/2 Plug-In Contact For .086 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7758
SMPM Female VITA 67.1/2 Plug-in Contact for .086 Cable / Individual - Tray (Pack Fill Qty: 100) RoHS Compliant: Yes

SMPM Female VITA 67.1/2 Plug-in Contact for .086 Cable / Individual - Tray (Pack Fill Qty: 100) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 3221-40022 3221-40022-ND 3221-40022 3221-40022 3221-40022 3221-40022 96AC6264
Product Name Coaxial Connector (RF) Contacts Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) SMPM Connector RF Connectors / Coaxial Connectors Multi Purpose No Rohs Compliant Amphenol Sv Microwave
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data