Threaded SMPM Female Connector, R/A for
SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
RF COAXIAL, SMPM R/A JACK, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 3222-40059 | 1678-3222-40059-ND | 57AJ1080 |
| Product Name | SMPM Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smpm R/a Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |