BNC, Twinaxial Connector Receptacle, Female Socket and Male Pin 50Ohm Panel Mount Solder Cup
Twin BNC Connector Series, Brass, Nickel Finish Material, TFE or Noryl Insulation
CONN TWINAX RCPT STR 50 OHM
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF1132-ND | 70142613 | 31-2225 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,twin bnc blkhd recept,front mount,1m&1f contact,solder cup | Coaxial Connector (RF) Assemblies |
| Connector Type | BNC; Twinax | BNC | |
| Mounting | Panel Mount | Bulkhead | Panel Mount |
| Geometry | Straight | ||
| Termination | Solder |