SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder
RF COAXIAL, SMPM PLUG, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1678-3211-40118TR-ND | 83AH8634 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smpm Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |