Amphenol RF Coaxial Connector (RF) Adapters 31-219-RFX

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARFX1069-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARFX1069-ND
Coaxial Connector (RF) Adapters ARFX1069-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Bnc Adapt Jack.jack Amphenol Rf - 38T8137 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Adapt Jack.jack Amphenol Rf
38T8137
Bnc Adapt Jack.jack Amphenol Rf 38T8137
BNC ADAPT JACK.JACK

BNC ADAPT JACK.JACK

Supplier's Site
connector,rf coaxial,bnc commercial in-series adapter,str jack to jack,50 ohm - 70142937 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc commercial in-series adapter,str jack to jack,50 ohm
70142937
connector,rf coaxial,bnc commercial in-series adapter,str jack to jack,50 ohm 70142937
BNC Female-to-Female Adapter, Brass Body Material, 1.28 in. Length Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. Contact material is BeCu with silver plating.

BNC Female-to-Female Adapter, Brass Body Material, 1.28 in. Length
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
Contact material is BeCu with silver plating.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number ARFX1069-ND 38T8137 70142937
Product Name Coaxial Connector (RF) Adapters Bnc Adapt Jack.jack Amphenol Rf connector,rf coaxial,bnc commercial in-series adapter,str jack to jack,50 ohm
Connector Type BNC
Gender Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data