SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
SMP End Launch Jack for 0.062 inch PCB 50 Ohm
RF Connectors / Coaxial Connectors SMP End Launch Jack for 0.062 inch PCB
RF / Coaxial Connector, SMP Coaxial, Straight Jack, Solder, 50 ohm, Brass
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2517-ND | 302114 | 302114 | 302114 | 88X0176 |
| Product Name | Coaxial Connector (RF) Assemblies | SMP Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Smp Coaxial, Straight Jack, Solder, 50 Ohm, Brass Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP | SMP | |||
| Mounting | Board Edge, End Launch |