Amphenol RF Coaxial Connector (RF) Adapters 31-208-RFX

Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARFX1074-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARFX1074-ND
Coaxial Connector (RF) Adapters ARFX1074-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
connector,rf coaxial,bnc commercial in-series adapter,tee,jack-plug-jack,50 ohm - 70142941 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc commercial in-series adapter,tee,jack-plug-jack,50 ohm
70142941
connector,rf coaxial,bnc commercial in-series adapter,tee,jack-plug-jack,50 ohm 70142941
BNC Tee Jack-Plug-Jack Adapter, 50 Ohms Impedance, Zinc Diecast Body Material Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. Contact material is phosphor bronze with gold plating.

BNC Tee Jack-Plug-Jack Adapter, 50 Ohms Impedance, Zinc Diecast Body Material
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
Contact material is phosphor bronze with gold plating.

Supplier's Site
Adapt Bnc Jack/plug/jack Amphenol Rf - 61X8890 - Newark, An Avnet Company
Chicago, IL, United States
Adapt Bnc Jack/plug/jack Amphenol Rf
61X8890
Adapt Bnc Jack/plug/jack Amphenol Rf 61X8890
ADAPT BNC JACK/PLUG/JACK

ADAPT BNC JACK/PLUG/JACK

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number ARFX1074-ND 70142941 61X8890
Product Name Coaxial Connector (RF) Adapters connector,rf coaxial,bnc commercial in-series adapter,tee,jack-plug-jack,50 ohm Adapt Bnc Jack/plug/jack Amphenol Rf
Connector Type BNC
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1061001-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
4 suppliers
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 1222192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details