A range of 50 OHM SMA RF coaxial connector adapters available in SMA jack to SMA jack and SMA plug to SMA plug configurations. These 50 OHM SMA RF coaxial adapters have a mating interface according to IEC 60169-15, EN 122110, MIL-STD-348A. Stock number 819-4140 and 847-9662 are SMA jack to SMA jack adapters for bulkhead/panel mounting.
Adapter Type = SMA Socket to SMA Socket
Adapter Type A = SMA
Adapter Type B = SMA
Gender A = Female
Gender B = Female
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 18GHz
Contact Plating = Gold
Length = 12.7mm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 8194144 | 1868-1182-ND |
Product Name | Coaxial Connector (RF) Adapters | |
Connector Type | SMA | SMA |