- Trained on our vast library of engineering resources.

HUBER+SUHNER AG RF Adapters - In Series 32_MMBX-50-0-12/111_NH

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - In Series - 32_MMBX-50-0-12/111_NH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
32_MMBX-50-0-12/111_NH
RF Adapters - In Series 32_MMBX-50-0-12/111_NH
RF Adapters - In Series MMBX plug(m) to MMBX plug(m)

RF Adapters - In Series MMBX plug(m) to MMBX plug(m)

Supplier's Site Datasheet
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 32_MMBX-50-0-12/111_NH - 855629-32_MMBX-50-0-12/111_NH - Win Source Electronics
Yishun, Singapore
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 32_MMBX-50-0-12/111_NH
855629-32_MMBX-50-0-12/111_NH
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 32_MMBX-50-0-12/111_NH 855629-32_MMBX-50-0-12/111_NH
Manufacturer: Huber+Suhner, Inc. Win Source Part Number: 855629-32_MMBX-50-0- 12/111_NH Series: * Features: Adapter Coaxial Connector To Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8536.69.4010 Other Part Number: 3628-32_MMBX-50-0-12 /111_NH, 84004734

Manufacturer: Huber+Suhner, Inc.
Win Source Part Number: 855629-32_MMBX-50-0-12/111_NH
Series: *
Features: Adapter Coaxial Connector To
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8536.69.4010
Other Part Number: 3628-32_MMBX-50-0-12/111_NH, 84004734

Supplier's Site
Coaxial Connector (RF) Adapters - 3628-84004734-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
3628-84004734-ND
Coaxial Connector (RF) Adapters 3628-84004734-ND
Adapter Coaxial Connector MMBX Jack, Female Socket To 50Ohm

Adapter Coaxial Connector MMBX Jack, Female Socket To 50Ohm

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Win Source Electronics DigiKey
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 32_MMBX-50-0-12/111_NH 855629-32_MMBX-50-0-12/111_NH 3628-84004734-ND
Product Name RF Adapters - In Series Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 32_MMBX-50-0-12/111_NH Coaxial Connector (RF) Adapters
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Standard Sensor/Actuator Receptacle Connector - 0936 DMC 351 - Belden Inc.
Specs
Gender Female / Jack
Voltage Rating 50 to 60 volts
Current Rating 4.0 amps
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
RF Connectors - 1045510-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - Shenzhen Bexkom Electronics Co., Ltd.
Shenzhen Bexkom Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details