Amphenol RF Coaxial Connector (RF) Adapters 31-216

Description
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF1096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1096-ND
Coaxial Connector (RF) Adapters ARF1096-ND
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Adaptor, Bnc Jack, N Plug; Connector Type Amphenol Rf - 64AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Bnc Jack, N Plug; Connector Type Amphenol Rf
64AH9668
Adaptor, Bnc Jack, N Plug; Connector Type Amphenol Rf 64AH9668
ADAPTOR, BNC JACK, N PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Impedance:50ohm; Product RoHS Compliant: Yes

ADAPTOR, BNC JACK, N PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Impedance:50ohm; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number ARF1096-ND 64AH9668
Product Name Coaxial Connector (RF) Adapters Adaptor, Bnc Jack, N Plug; Connector Type Amphenol Rf
Connector Type BNC; Type N BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1045646-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details