CONN BNC JACK STR 50 OHM CRIMP
RF/COAXIAL, BNC BHD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1060-ND | 39F1441 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Bhd Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |