SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
THRDD SMPM MALE,EDGE LAUNCH SMOOTH BORE
RF COAXIAL, SMPM PLUG, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1678-3211-40121-ND | 3211-40121 | 57AJ1076 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) | Rf Coaxial, Smpm Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |