SV Microwave, Inc. Coaxial Connector (RF) Assemblies 3269-4001

Description
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
Request a Quote Datasheet
Description
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3269-4001 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP. Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.

SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP.

Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches.

The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 3269-4001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
3269-4001-ND
Coaxial Connector (RF) Assemblies 3269-4001-ND
SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors RF - Unreviewed - 3269-4001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Unreviewed
3269-4001
Connectors RF - Unreviewed 3269-4001
SMPM FEMALE CONNECTOR, R/A FOR INDIVIDUAL WITH BULK PIECE PAR

SMPM FEMALE CONNECTOR, R/A FOR INDIVIDUAL WITH BULK PIECE PAR

Buy Now
Swedesboro, NJ, United States
SMPM Connector
3269-4001
SMPM Connector 3269-4001
SMPM Female Connector, R/A for .047 Cabl

SMPM Female Connector, R/A for .047 Cabl

Buy Now
RF Connectors / Coaxial Connectors - 3269-4001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3269-4001
RF Connectors / Coaxial Connectors 3269-4001
RF Connectors / Coaxial Connectors SMPM F Conn, R/A for .047 Cable

RF Connectors / Coaxial Connectors SMPM F Conn, R/A for .047 Cable

Buy Now Datasheet
Smpm Female Connector, R/a For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Female Connector, R/a For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7766
Smpm Female Connector, R/a For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7766
SMPM Female Connector, R/A for .047 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 100) - (Bulk Piece Parts: 1x Expansion Plug (p/n: 077-32-001))

SMPM Female Connector, R/A for .047 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 100) - (Bulk Piece Parts: 1x Expansion Plug (p/n: 077-32-001))

Supplier's Site

Technical Specifications

  SV Microwave, Inc. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 3269-4001 3269-4001-ND 3269-4001 3269-4001 3269-4001 43AC7766
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Unreviewed SMPM Connector RF Connectors / Coaxial Connectors Smpm Female Connector, R/a For .047 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data