BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector, 50 Ohms Impedance, BNC Cable Type
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
BNC bulkhead receptacle connector type.
BNC STRAIGHT JACK, SOLDER CUP, 50 OHM, BULKHEAD ROHS COMPLIANT: YES
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ARFX1064-ND | 70142924 | 82AC4107 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc commercial blkhd recept,front mount,solder cup,50 ohm | Bnc Straight Jack, Solder Cup, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf |
| Connector Type | BNC | ||
| Mounting | Panel Mount | Bulkhead | |
| Geometry | Straight | Straight |