SV Microwave, Inc. Coaxial Connector (RF) Assemblies 3211-60326

Description
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1678-3211-60326-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-3211-60326-ND
Coaxial Connector (RF) Assemblies 1678-3211-60326-ND
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Conn, Smpm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 90AH8919 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smpm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
90AH8919
Rf Coax Conn, Smpm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 90AH8919
RF COAX CONN, SMPM PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper

RF COAX CONN, SMPM PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1678-3211-60326-ND 90AH8919
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Smpm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coaxial Adapters - 7385948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1056527-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
4 suppliers