THRDD SMPM MALE,TH PCB MT SMOOTH BORE
SMPM Connector Plug, Male Pin 50Ohm Through Hole Solder
RF COAXIAL, SMPM PLUG, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 3211-60298 | 1678-3211-60298-ND | 57AJ1077 |
| Product Name | Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smpm Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |