Amphenol Corporation Coaxial Connector (RF) Assemblies 31-71047-1010

Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1177-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1177-ND
Coaxial Connector (RF) Assemblies ARF1177-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf - 66F6118 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf
66F6118
Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf 66F6118
RF/COAXIAL BNC BULKHEAD JACK R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors
Product Number ARF1177-ND 66F6118
Product Name Coaxial Connector (RF) Assemblies Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC
Mounting Panel Mount, Through Hole, Right Angle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-018 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
Headers, Male Pins - 104345-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details