BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7805, RG174A/U, RG188A/U, RG316A/U; Contact Material:Brass;RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF1049-ND | 70142606 | 59M5308 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc straight plug,crimp-crimp,for rg174,188,316 cable,50ohm | Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | |
| Mounting | Free Hanging (In-Line) | ||
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug |