THRDD SMPM FEM RA,FOR .047 CBL
SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Threaded SMPM Female Connector, R/A for
RF COAXIAL, SMPM R/A JACK, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 3222-40060 | 1678-3222-40060-ND | 3222-40060 | 57AJ1081 |
| Product Name | Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) | Coaxial Connector (RF) Assemblies | SMPM Connector | Rf Coaxial, Smpm R/a Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |