SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
SMP End Launch Jack for 0.062 inch PCB 50 Ohm
RF Connectors / Coaxial Connectors SMP End Launch Jack for 0.062 inch PCB
RF / Coaxial Connector, SMP Coaxial, Straight Jack, Solder, 50 ohm, Brass
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 302102 | ACX2516-ND | 302102 | 302102 | 88X0175 |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Smp Coaxial, Straight Jack, Solder, 50 Ohm, Brass Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP | SMP | |||
| Mounting | Board Edge, End Launch |