TE Connectivity
Coaxial Connector (RF) Accessories
329049
-
DigiKey
-
ODG (Origin Data Global)
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Coaxial Connector (RF) Accessories
329049
Supplier's Site
Datasheet
Ferrule Ag Pltd Amp - Te Connectivity
36AC3788
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
RF and Microwave Connectors |
RF and Microwave Connectors |
Electrical Connectors |
|
Product Number
|
329049 |
17-329049-ND |
329049 |
36AC3788 |
|
Product Name
|
|
Coaxial Connector (RF) Accessories |
Coaxial Connector (RF) Accessories |
Ferrule Ag Pltd Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA
Gender
Female / Jack
Geometry
Right Angle
View Details
Connector Type
2.92mm Connector
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details
Gender
Female / Jack
Geometry
Straight
Voltage Rating
1000 volts
View Details
Gender
Male / Plug
Mounting
Cable Mount (Free-Hanging)
Frequency
26.500 GHz
View Details
3 suppliers