Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
BNC Male-to-Male Adapter, Brass Body Material, 1.33 in. Length
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
Contact material contact is brass with gold plating.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1070-ND | 70142935 |
| Product Name | Coaxial Connector (RF) Adapters | connector,rf coaxial,bnc commercial in-series adapter,str plug to plug,50 ohm |
| Connector Type | BNC | |
| Gender | Male / Plug | |
| Mounting | Free Hanging (In-Line) |