Amphenol Corporation Coaxial Connector (RF) Assemblies 302100

Description
SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2515-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2515-ND
Coaxial Connector (RF) Assemblies ACX2515-ND
SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder

SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
SMP Connector - 302100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
302100
SMP Connector 302100
SMP Edge Mount PCB Jack 50 Ohm

SMP Edge Mount PCB Jack 50 Ohm

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1381840-302100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1381840-302100
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1381840-302100
Win Source Part Number: 1381840-302100 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Features: Smooth Bore Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: SMP Voltage Rating: 500 V Frequency - Max: 26.5 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 pcs Impedance: 50Ohm Body Material: Beryllium Copper Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Mounting Type: Board Edge, End Launch Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol-RF Division Base Product Number: 3021 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381840-302100
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Features: Smooth Bore
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: SMP
Voltage Rating: 500 V
Frequency - Max: 26.5 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1 pcs
Impedance: 50Ohm
Body Material: Beryllium Copper
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Mounting Type: Board Edge, End Launch
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: 3021
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
RF Coaxial Board Mount Connector - 302100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
302100
RF Coaxial Board Mount Connector 302100
SMP End Launch Jack for 0.062 inch PCB 50 Ohm

SMP End Launch Jack for 0.062 inch PCB 50 Ohm

Supplier's Site
Singapore, Singapore
50OHM Electronic Connector
437-302100
50OHM Electronic Connector 437-302100
CONN SMP RCPT STR 50OHM EDGE MNT Product overview: 302100 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-302100 can be used for catalog matching and distributor lookup.

CONN SMP RCPT STR 50OHM EDGE MNT Product overview: 302100 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-302100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 302100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
302100
RF Connectors / Coaxial Connectors 302100
RF Connectors / Coaxial Connectors SMP End Launch Jack for 0.062 inch PCB

RF Connectors / Coaxial Connectors SMP End Launch Jack for 0.062 inch PCB

Buy Now Datasheet
Rf / Coaxial Connector, Smp Coaxial, Straight Jack, Solder, 50 Ohm, Brass Amphenol Rf - 88X0174 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Smp Coaxial, Straight Jack, Solder, 50 Ohm, Brass Amphenol Rf
88X0174
Rf / Coaxial Connector, Smp Coaxial, Straight Jack, Solder, 50 Ohm, Brass Amphenol Rf 88X0174
RF / Coaxial Connector, SMP Coaxial, Straight Jack, Solder, 50 ohm, Brass

RF / Coaxial Connector, SMP Coaxial, Straight Jack, Solder, 50 ohm, Brass

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2515-ND 302100 1381840-302100 302100 437-302100 302100 88X0174
Product Name Coaxial Connector (RF) Assemblies SMP Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector 50OHM Electronic Connector RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Smp Coaxial, Straight Jack, Solder, 50 Ohm, Brass Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP SMP
Mounting Board Edge, End Launch Board Edge, End Launch
Termination Solder
Unlock Full Specs
to access all available technical data