BNC, Twinaxial Connector Receptacle, Female Socket and Male Pin 50Ohm Panel Mount Solder Cup
Twin BNC Connector Series, Brass, Nickel Finish Material, TFE or Noryl Insulation
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1038-ND | 70142600 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,twin bnc blkhd recept,front mount,1m&1f cont,solder cup |
| Connector Type | BNC; Twinax | |
| Mounting | Panel Mount | Bulkhead |
| Geometry | Straight |