BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Plug Connector, 75 Ohms Impedance, BNC Connector
These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the previous page for an explanation of T1 and T2.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1173-ND | 70142996 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc str plug,crimp-crimp,for belden 8218,75 ohm-t2 |
| Connector Type | BNC | |
| Mounting | Free Hanging (In-Line) | |
| Gender | Male / Plug | |
| Geometry | Straight |