BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector, 50 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
BNC bulkhead receptacle connector type.
BNC F SOD BULKH SOD
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ARF1063-ND | 70142578 | 80R6186 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc blkhd recept,front mount,ground tab,isolated,50 ohm | Bnc F Sod Bulkh Sod Amphenol Industrial |
| Connector Type | BNC | ||
| Mounting | Panel Mount | Bulkhead | |
| Geometry | Straight |