BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Plug Connector, 75 Ohms Impedance, BNC Connector
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
Miniature bayonet-lock units. Materials: Body — brass or die-cast brass. Plating: Nickel. Contacts: Male — brass, gold plated; Female — phosphor bronze, gold plated. Insulator: Derlin® or Teflon® (where noted). Frequency: 50 Ω — 0-4 GHz, 750 Ω — 0-1 GHz.
BNC M RG59 STRT CRIMP
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ARFX1123-ND | 70142876 | 80R6201 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,bnc commercial strplug,crimp-crimp,for rg59,62,75 ohm-t2 | Bnc M Rg59 Strt Crimp Amphenol Industrial |
| Connector Type | BNC | ||
| Mounting | Free Hanging (In-Line) | ||
| Gender | Male / Plug | ||
| Geometry | Straight |