Radiall RF & Microwave 3003-1541-610

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
3003-1541-610
RF & Microwave 3003-1541-610
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-3003-1541-610-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-3003-1541-610-ND
Coaxial Connector (RF) Assemblies 2201-3003-1541-610-ND
SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder

SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 3003-1541-610 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3003-1541-610
RF Connectors / Coaxial Connectors 3003-1541-610
RF Connectors / Coaxial Connectors SLB M STR BHD SDCL .086

RF Connectors / Coaxial Connectors SLB M STR BHD SDCL .086

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 3003-1541-610 2201-3003-1541-610-ND 3003-1541-610
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
RF Connectors - 1051049-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Adapters - 754137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
View Details