TE Connectivity RF Connector Ferrules 328664

Description
Body Features Body Plating Material : Silver Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Silver Dimensions Accepts Wire Insulation Diameter Range : 4.44 MM , 4.45 MM  [.207 INCH ] Ferrule Inside Diameter : 5.26 MM  [.207 INCH ] Packaging Features Packaging Method : Tray Product Type Features Compatible With RF Cable Type : RG 122 Connector Type : Coaxial Contacts
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Silver Dimensions Accepts Wire Insulation Diameter Range : 4.44 MM , 4.45 MM  [.207 INCH ] Ferrule Inside Diameter : 5.26 MM  [.207 INCH ] Packaging Features Packaging Method : Tray Product Type Features Compatible With RF Cable Type : RG 122 Connector Type : Coaxial Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 328664 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
328664
RF Connector Ferrules 328664
Body Features Body Plating Material : Silver Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Silver Dimensions Accepts Wire Insulation Diameter Range : 4.44 MM , 4.45 MM  [.207 INCH ] Ferrule Inside Diameter : 5.26 MM  [.207 INCH ] Packaging Features Packaging Method : Tray Product Type Features Compatible With RF Cable Type : RG 122 Connector Type : Coaxial Contacts

Body Features


  • Body Plating Material : Silver

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Silver

Dimensions


  • Accepts Wire Insulation Diameter Range : 4.44 MM , 4.45 MM  [.207 INCH ]
  • Ferrule Inside Diameter : 5.26 MM  [.207 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Compatible With RF Cable Type : RG 122
  • Connector Type : Coaxial Contacts
Buy Now
Coaxial Connector (RF) Accessories - 328664-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
328664-ND
Coaxial Connector (RF) Accessories 328664-ND
Connector Ferrule For RG-122 Cable

Connector Ferrule For RG-122 Cable

Buy Now Datasheet
Ferrule, Silver Plated Rohs Compliant Amp - Te Connectivity - 13H1325 - Newark, An Avnet Company
Chicago, IL, United States
Ferrule, Silver Plated Rohs Compliant Amp - Te Connectivity
13H1325
Ferrule, Silver Plated Rohs Compliant Amp - Te Connectivity 13H1325
FERRULE, SILVER PLATED ROHS COMPLIANT: NO

FERRULE, SILVER PLATED ROHS COMPLIANT: NO

Supplier's Site
Coaxial Connector (RF) Accessories - 328664 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
328664
Coaxial Connector (RF) Accessories 328664
CONN FERRULE FOR RG-122 CABLE

CONN FERRULE FOR RG-122 CABLE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 328664 328664-ND 13H1325 328664
Product Name RF Connector Ferrules Coaxial Connector (RF) Accessories Ferrule, Silver Plated Rohs Compliant Amp - Te Connectivity Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053221-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1052037-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
4 suppliers
Between Series Adapters - 1059172-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers