SMPM Male PCB Thru-Hole Connector (Pre-T
SMPM Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder
RF COAX CONN, SMPM PLUG, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 3211-40093 | 1678-3211-40093-ND | 01AJ1584 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smpm Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | |
| Category | Coaxial Connector; RF and Microwave Connector |