BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7806A, Belden 9907, LMR-195, RG58/U, RG58A/U, RG58B/U, RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF1039-ND | 74AC2793 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |