TE Connectivity Coax Connectors 3-1393670-9

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 3-1393670-9 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
3-1393670-9
Coax Connectors 3-1393670-9
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Profile Height from PCB : 11 MM  [.433 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 10

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : DIN 1.0/2.3
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A113407-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A113407-ND
Coaxial Connector (RF) Assemblies A113407-ND
1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 3-1393670-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3-1393670-9
RF Connectors / Coaxial Connectors 3-1393670-9
RF Connectors / Coaxial Connectors V23600A1227G 1=LP-K

RF Connectors / Coaxial Connectors V23600A1227G 1=LP-K

Buy Now Datasheet
V23600A1227G 1=Lp-Kuppler Amp - Te Connectivity - 76AC5600 - Newark, An Avnet Company
Chicago, IL, United States
V23600A1227G 1=Lp-Kuppler Amp - Te Connectivity
76AC5600
V23600A1227G 1=Lp-Kuppler Amp - Te Connectivity 76AC5600
V23600A1227G 1=LP-KUPPLER

V23600A1227G 1=LP-KUPPLER

Supplier's Site
V23600A1227G 1=Lp-Kuppler Rohs Compliant Amp - Te Connectivity - 12H9216 - Newark, An Avnet Company
Chicago, IL, United States
V23600A1227G 1=Lp-Kuppler Rohs Compliant Amp - Te Connectivity
12H9216
V23600A1227G 1=Lp-Kuppler Rohs Compliant Amp - Te Connectivity 12H9216
V23600A1227G 1=LP-KUPPLER ROHS COMPLIANT: YES

V23600A1227G 1=LP-KUPPLER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 3-1393670-9 A113407-ND 3-1393670-9 76AC5600
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors V23600A1227G 1=Lp-Kuppler Amp - Te Connectivity
Connector Type Wire to Board Connector 1.0 / 2.3 Connector; Jack, Female Socket
Gender Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data