SMPM MALE CONN,EDGE PCB MT PRE-TINNED,FULL DETENT
SMPM Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
RF COAX CONN, SMPM PLUG, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 3211-60308 | 1678-3211-60308-ND | 01AJ1589 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smpm Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |