SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors VERTICAL PCB MOUNT
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3192-ND | 2FA1-NZSP-PCBB6 | 70AC6385 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMB; Plug, Male Pin | ||
| Mounting | Through Hole | PCB Mount |