Amphenol RF Coaxial Connector (RF) Assemblies 31-5556-RFX

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARFX1124-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1124-ND
Coaxial Connector (RF) Assemblies ARFX1124-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Buy Now Datasheet
connector,rf coaxial,bnc 2-piece singlecrimp plug,for rg/u 59,62 cable,50 ohm - 70142904 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc 2-piece singlecrimp plug,for rg/u 59,62 cable,50 ohm
70142904
connector,rf coaxial,bnc 2-piece singlecrimp plug,for rg/u 59,62 cable,50 ohm 70142904
2-Piece Straight Single Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.

2-Piece Straight Single Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number ARFX1124-ND 70142904
Product Name Coaxial Connector (RF) Assemblies connector,rf coaxial,bnc 2-piece singlecrimp plug,for rg/u 59,62 cable,50 ohm
Connector Type BNC
Mounting Free Hanging (In-Line) Press-Fit
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details