The RF Connector, SMPM Plug, 50 Ohm, Panel (part number 41AC9218) is designed for high-frequency applications with a frequency range of DC to 40.0 GHz. It features a straight plug body style and is constructed from stainless steel for the body, with beryllium copper used for the sleeve, contact, and retaining ring. The insulator is made of PTFE, ensuring durability and performance. This connector has an impedance of 50 ohms and a voltage standing wave ratio (VSWR) of 1.25:1 up to 26.5 GHz and 1.35:1 up to 40.0 GHz. It can withstand a dielectric withstanding voltage (DWV) of 325 VRMS and operates effectively in temperatures ranging from -55°C to +125°C. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The recommended panel hole size is .093 inches, and it is designed for snap-in installation.
SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector was developed to meet the need for a smaller high frequency connector than the SMP.
Like the SMP, the SMPM bullet is the heart of this miniature design. The SMPM connector is designed to allow the joining of two RF modules by captivating the bullet between the two shrouds. The mounting method allows for higher density of connectors and by design the SMPM bullet allows for misalignment to compensate for tolerance stack up. With higher withdrawal forces on the full detent shroud, the SMPM bullet has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches.
The SMPM connector is designed to meet the requirements of MIL-STD-348 and, therefore, is intermatable with other industry standard SMPM under other names such as GPPO™. Today's industry requires both innovation and flexibility, and the SMPM bullet connector meets that challenge.
SMPM Male Snap-In Connector for .047 Cab
SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
RF Connectors / Coaxial Connectors SMPM M Snap-In Conn for .047 Cbl, FD
RF CONNECTOR, SMPM PLUG, 50 OHM, PANEL; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz RoHS Compliant: Yes
| SV Microwave, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 3202-6000 | 3202-6000 | 3202-6000-ND | 3202-6000 | 41AC9218 |
| Product Name | SMPM Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Connector, Smpm Plug, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | |
| Gender | Male / Plug | Male / Plug | Male / Plug |