Amphenol RF Coaxial Connector (RF) Assemblies 31-71013

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1174-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1174-ND
Coaxial Connector (RF) Assemblies ARF1174-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
connector,rf coaxial,bnc straight plug,crimp-crimp,rg179,187 cable,75 ohm-t2 - 70142854 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc straight plug,crimp-crimp,rg179,187 cable,75 ohm-t2
70142854
connector,rf coaxial,bnc straight plug,crimp-crimp,rg179,187 cable,75 ohm-t2 70142854
Plug Connector, 75 Ohms Impedance, BNC Connector These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the previous page for an explanation of T1 and T2.

Plug Connector, 75 Ohms Impedance, BNC Connector
These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the previous page for an explanation of T1 and T2.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number ARF1174-ND 70142854
Product Name Coaxial Connector (RF) Assemblies connector,rf coaxial,bnc straight plug,crimp-crimp,rg179,187 cable,75 ohm-t2
Connector Type BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details
3 suppliers
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details