Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
RF COAX ADAPTOR, BNC, JACK-JACK, 4GHZ; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Bulkhead Adapter; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF1129-ND | 18AC0849 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adaptor, Bnc, Jack-Jack, 4Ghz; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |