BNC Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup
RF/COAXIAL BNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1130-ND | 39F1034 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |
| Geometry | Right Angle | Right Angle; Right Angle Bulkhead Jack |
| Mounting | Panel Mount, Right Angle |