Amphenol RF Coaxial Connector (RF) Assemblies 2FA1-NDRP-PCBB2

Description
FAKRA GEN 2 PCB THROUGH HOLE RIG
Request a Quote Datasheet
Description
FAKRA GEN 2 PCB THROUGH HOLE RIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-2FA1-NDRP-PCBB2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-2FA1-NDRP-PCBB2-ND
Coaxial Connector (RF) Assemblies 115-2FA1-NDRP-PCBB2-ND
FAKRA GEN 2 PCB THROUGH HOLE RIG

FAKRA GEN 2 PCB THROUGH HOLE RIG

Buy Now Datasheet
Swedesboro, NJ, United States
RF Connector

RF Connector

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - 1174484-2FA1-NDRP-PCBB2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1174484-2FA1-NDRP-PCBB2
Connectors, Interconnects - Coaxial Connectors (RF) 1174484-2FA1-NDRP-PCBB2
Win Source Part Number: 1174484-2FA1-NDRP-PC BB2 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Code D Connector Type: Plug, Male Pin Fastening Type: Locking Ramp Package: Tray Contact Termination: Solder Connector Style: SMB, Fakra Frequency - Max: 3 GHz Housing Color: Violet, Claret Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Zinc Die Cast Shield Termination: Solder Body Finish: Tin Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8536.69.4010 Mfr: Amphenol RF Other Names: 115-2FA1-NDRP-PCBB2

Win Source Part Number: 1174484-2FA1-NDRP-PCBB2
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Code D
Connector Type: Plug, Male Pin
Fastening Type: Locking Ramp
Package: Tray
Contact Termination: Solder
Connector Style: SMB, Fakra
Frequency - Max: 3 GHz
Housing Color: Violet, Claret
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Zinc Die Cast
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: 115-2FA1-NDRP-PCBB2

Buy Now Datasheet
Through-Hole Electronic Connector - 437-2FA1-NDRP-PCBB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Electronic Connector
437-2FA1-NDRP-PCBB2
Through-Hole Electronic Connector 437-2FA1-NDRP-PCBB2
RF Connector FAKRA Generation 2 PCB Through Hole Right Angle Plug Product overview: 2FA1-NDRP-PCBB2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NDRP-PCBB2 can be used for catalog matching and distributor lookup.

RF Connector FAKRA Generation 2 PCB Through Hole Right Angle Plug Product overview: 2FA1-NDRP-PCBB2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NDRP-PCBB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 115-2FA1-NDRP-PCBB2-ND 2FA1-NDRP-PCBB2 1174484-2FA1-NDRP-PCBB2 437-2FA1-NDRP-PCBB2
Product Name Coaxial Connector (RF) Assemblies Connectors Connectors, Interconnects - Coaxial Connectors (RF) Through-Hole Electronic Connector
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data